332 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 .332 .5% RWR80SR332DS B12
RES 0.332ohm 2W 0.5% WW AXIAL
Resistor,Metal Alloy,0.332Ohms,.5+/
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR80SR332DSB12-ND | 3110-RWR80SR332DSB12 | RWR80SR332DSB12 | 88K3253 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.332 OHM 2W 0.5% WW AXIAL | Resistor,metal Alloy,0.332Ohms,.5+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 0.3320 ohms | 0.3320 ohms | 0.3320 ohms |