Vishay Intertechnology, Inc. RES 0.432 OHM 2W 1% WW AXIAL RWR80SR432FPBSL

Description
RES 0.432ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.432ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.432 OHM 2W 1% WW AXIAL - RWR80SR432FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 2W 1% WW AXIAL
RWR80SR432FPBSL
RES 0.432 OHM 2W 1% WW AXIAL RWR80SR432FPBSL
RES 0.432ohm 2W 1% WW AXIAL

RES 0.432ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR432FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR432FPBSL-ND
Through Hole Resistors RWR80SR432FPBSL-ND
432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR432FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR432FPBSL
Wirewound Resistors 3110-RWR80SR432FPBSL
EGS-3-80 .432 1% RWR80SR432FP BSL

EGS-3-80 .432 1% RWR80SR432FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR432FPBSL RWR80SR432FPBSL-ND 3110-RWR80SR432FPBSL
Product Name RES 0.432 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details