Vishay Intertechnology, Inc. RES 0.562 OHM 2W 0.1% WW AXIAL RWR80SR562BRBSL

Description
RES 0.562ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.562ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.562 OHM 2W 0.1% WW AXIAL - RWR80SR562BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 2W 0.1% WW AXIAL
RWR80SR562BRBSL
RES 0.562 OHM 2W 0.1% WW AXIAL RWR80SR562BRBSL
RES 0.562ohm 2W 0.1% WW AXIAL

RES 0.562ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR562BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR562BRBSL
Wirewound Resistors 3110-RWR80SR562BRBSL
EGS-3-80 .562 .1% RWR80SR562BR BSL

EGS-3-80 .562 .1% RWR80SR562BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR562BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR562BRBSL-ND
Through Hole Resistors RWR80SR562BRBSL-ND
562 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR562BRBSL 3110-RWR80SR562BRBSL RWR80SR562BRBSL-ND
Product Name RES 0.562 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details