Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR432FRBSL

Description
432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR432FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR432FRBSL-ND
Through Hole Resistors RWR80SR432FRBSL-ND
432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR432FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR432FRBSL
Wirewound Resistors 3110-RWR80SR432FRBSL
EGS-3-80 .432 1% RWR80SR432FR BSL

EGS-3-80 .432 1% RWR80SR432FR BSL

Supplier's Site Datasheet
RES 0.432 OHM 2W 1% WW AXIAL - RWR80SR432FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 2W 1% WW AXIAL
RWR80SR432FRBSL
RES 0.432 OHM 2W 1% WW AXIAL RWR80SR432FRBSL
RES 0.432ohm 2W 1% WW AXIAL

RES 0.432ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR432FRBSL-ND 3110-RWR80SR432FRBSL RWR80SR432FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.432 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details