Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR348FSBSL

Description
EGS-3-80 .348 1% RWR80SR348FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .348 1% RWR80SR348FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR348FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR348FSBSL
Wirewound Resistors 3110-RWR80SR348FSBSL
EGS-3-80 .348 1% RWR80SR348FS BSL

EGS-3-80 .348 1% RWR80SR348FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR348FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR348FSBSL-ND
Through Hole Resistors RWR80SR348FSBSL-ND
348 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.348 OHM 2W 1% WW AXIAL - RWR80SR348FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 2W 1% WW AXIAL
RWR80SR348FSBSL
RES 0.348 OHM 2W 1% WW AXIAL RWR80SR348FSBSL
RES 0.348ohm 2W 1% WW AXIAL

RES 0.348ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR348FSBSL RWR80SR348FSBSL-ND RWR80SR348FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.348 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details