Vishay Intertechnology, Inc. RES 0.392 OHM 2W 1% WW AXIAL RWR80SR392FSBSL

Description
RES 0.392ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.392ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.392 OHM 2W 1% WW AXIAL - RWR80SR392FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 2W 1% WW AXIAL
RWR80SR392FSBSL
RES 0.392 OHM 2W 1% WW AXIAL RWR80SR392FSBSL
RES 0.392ohm 2W 1% WW AXIAL

RES 0.392ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR392FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR392FSBSL-ND
Through Hole Resistors RWR80SR392FSBSL-ND
392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR392FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR392FSBSL
Wirewound Resistors 3110-RWR80SR392FSBSL
EGS-3-80 .392 1% RWR80SR392FS BSL

EGS-3-80 .392 1% RWR80SR392FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR392FSBSL RWR80SR392FSBSL-ND 3110-RWR80SR392FSBSL
Product Name RES 0.392 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details