Vishay Intertechnology, Inc. RES 0.619 OHM 2W 1% WW AXIAL RWR80SR619FMB12

Description
RES 0.619ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.619ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 2W 1% WW AXIAL - RWR80SR619FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 2W 1% WW AXIAL
RWR80SR619FMB12
RES 0.619 OHM 2W 1% WW AXIAL RWR80SR619FMB12
RES 0.619ohm 2W 1% WW AXIAL

RES 0.619ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR619FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR619FMB12
Wirewound Resistors 3110-RWR80SR619FMB12
EGS-3-80 .619 1% RWR80SR619FM B12

EGS-3-80 .619 1% RWR80SR619FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR619FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR619FMB12-ND
Through Hole Resistors RWR80SR619FMB12-ND
619 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR619FMB12 3110-RWR80SR619FMB12 RWR80SR619FMB12-ND
Product Name RES 0.619 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - A129319-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers