Vishay Intertechnology, Inc. RES 0.274 OHM 2W 1% WW AXIAL RWR80SR274FRB12

Description
RES 0.274ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.274ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.274 OHM 2W 1% WW AXIAL - RWR80SR274FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 2W 1% WW AXIAL
RWR80SR274FRB12
RES 0.274 OHM 2W 1% WW AXIAL RWR80SR274FRB12
RES 0.274ohm 2W 1% WW AXIAL

RES 0.274ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR274FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR274FRB12-ND
Through Hole Resistors RWR80SR274FRB12-ND
274 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR274FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR274FRB12
Wirewound Resistors 3110-RWR80SR274FRB12
EGS-3-80 .274 1% RWR80SR274FR B12

EGS-3-80 .274 1% RWR80SR274FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR274FRB12 RWR80SR274FRB12-ND 3110-RWR80SR274FRB12
Product Name RES 0.274 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2740 ohms 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details