Vishay Intertechnology, Inc. RES 0.59 OHM 2W 1% WW AXIAL RWR80SR590FRS73

Description
RES 0.59ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.59ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.59 OHM 2W 1% WW AXIAL - RWR80SR590FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 2W 1% WW AXIAL
RWR80SR590FRS73
RES 0.59 OHM 2W 1% WW AXIAL RWR80SR590FRS73
RES 0.59ohm 2W 1% WW AXIAL

RES 0.59ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR590FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR590FRS73
Wirewound Resistors 3110-RWR80SR590FRS73
EGS-3-80 .59 1% RWR80SR590FR S73

EGS-3-80 .59 1% RWR80SR590FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR590FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR590FRS73-ND
Through Hole Resistors RWR80SR590FRS73-ND
590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR590FRS73 3110-RWR80SR590FRS73 RWR80SR590FRS73-ND
Product Name RES 0.59 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details