Vishay Intertechnology, Inc. RES 0.511 OHM 2W 1% WW AXIAL RWR80SR511FSBSL

Description
RES 0.511ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 2W 1% WW AXIAL - RWR80SR511FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 2W 1% WW AXIAL
RWR80SR511FSBSL
RES 0.511 OHM 2W 1% WW AXIAL RWR80SR511FSBSL
RES 0.511ohm 2W 1% WW AXIAL

RES 0.511ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR511FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR511FSBSL-ND
Through Hole Resistors RWR80SR511FSBSL-ND
511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR511FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR511FSBSL
Wirewound Resistors 3110-RWR80SR511FSBSL
EGS-3-80 .511 1% RWR80SR511FS BSL

EGS-3-80 .511 1% RWR80SR511FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR511FSBSL RWR80SR511FSBSL-ND 3110-RWR80SR511FSBSL
Product Name RES 0.511 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers