Vishay Intertechnology, Inc. RES 0.267 OHM 2W 1% WW AXIAL RWR80SR267FSBSL

Description
RES 0.267ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.267ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.267 OHM 2W 1% WW AXIAL - RWR80SR267FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 2W 1% WW AXIAL
RWR80SR267FSBSL
RES 0.267 OHM 2W 1% WW AXIAL RWR80SR267FSBSL
RES 0.267ohm 2W 1% WW AXIAL

RES 0.267ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR267FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR267FSBSL
Wirewound Resistors 3110-RWR80SR267FSBSL
EGS-3-80 .267 1% RWR80SR267FS BSL

EGS-3-80 .267 1% RWR80SR267FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR267FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR267FSBSL-ND
Through Hole Resistors RWR80SR267FSBSL-ND
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR267FSBSL 3110-RWR80SR267FSBSL RWR80SR267FSBSL-ND
Product Name RES 0.267 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2670 ohms 0.2670 ohms 0.2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details