Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR487FSB12

Description
EGS-3-80 .487 1% RWR80SR487FS B12
Request a Quote Datasheet
Description
EGS-3-80 .487 1% RWR80SR487FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR487FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR487FSB12
Wirewound Resistors 3110-RWR80SR487FSB12
EGS-3-80 .487 1% RWR80SR487FS B12

EGS-3-80 .487 1% RWR80SR487FS B12

Supplier's Site Datasheet
RES 0.487 OHM 2W 1% WW AXIAL - RWR80SR487FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 2W 1% WW AXIAL
RWR80SR487FSB12
RES 0.487 OHM 2W 1% WW AXIAL RWR80SR487FSB12
RES 0.487ohm 2W 1% WW AXIAL

RES 0.487ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR487FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR487FSB12-ND
Through Hole Resistors RWR80SR487FSB12-ND
487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR487FSB12 RWR80SR487FSB12 RWR80SR487FSB12-ND
Product Name Wirewound Resistors RES 0.487 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details