Vishay Intertechnology, Inc. RES 0.432 OHM 2W 1% WW AXIAL RWR80SR432FPS73

Description
RES 0.432ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.432ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.432 OHM 2W 1% WW AXIAL - RWR80SR432FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 2W 1% WW AXIAL
RWR80SR432FPS73
RES 0.432 OHM 2W 1% WW AXIAL RWR80SR432FPS73
RES 0.432ohm 2W 1% WW AXIAL

RES 0.432ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR432FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR432FPS73
Wirewound Resistors 3110-RWR80SR432FPS73
EGS-3-80 .432 1% RWR80SR432FP S73

EGS-3-80 .432 1% RWR80SR432FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR432FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR432FPS73-ND
Through Hole Resistors RWR80SR432FPS73-ND
432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR432FPS73 3110-RWR80SR432FPS73 RWR80SR432FPS73-ND
Product Name RES 0.432 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details