Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR422FSB12

Description
EGS-3-80 .422 1% RWR80SR422FS B12
Request a Quote Datasheet
Description
EGS-3-80 .422 1% RWR80SR422FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR422FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR422FSB12
Wirewound Resistors 3110-RWR80SR422FSB12
EGS-3-80 .422 1% RWR80SR422FS B12

EGS-3-80 .422 1% RWR80SR422FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR422FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR422FSB12-ND
Through Hole Resistors RWR80SR422FSB12-ND
422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.422 OHM 2W 1% WW AXIAL - RWR80SR422FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 2W 1% WW AXIAL
RWR80SR422FSB12
RES 0.422 OHM 2W 1% WW AXIAL RWR80SR422FSB12
RES 0.422ohm 2W 1% WW AXIAL

RES 0.422ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR422FSB12 RWR80SR422FSB12-ND RWR80SR422FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.422 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details