Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR562FSS73

Description
562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR562FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR562FSS73-ND
Through Hole Resistors RWR80SR562FSS73-ND
562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR562FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR562FSS73
Wirewound Resistors 3110-RWR80SR562FSS73
EGS-3-80 .562 1% RWR80SR562FS S73

EGS-3-80 .562 1% RWR80SR562FS S73

Supplier's Site Datasheet
RES 0.562 OHM 2W 1% WW AXIAL - RWR80SR562FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 2W 1% WW AXIAL
RWR80SR562FSS73
RES 0.562 OHM 2W 1% WW AXIAL RWR80SR562FSS73
RES 0.562ohm 2W 1% WW AXIAL

RES 0.562ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR562FSS73-ND 3110-RWR80SR562FSS73 RWR80SR562FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.562 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details