Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR590FSS73

Description
590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR590FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR590FSS73-ND
Through Hole Resistors RWR80SR590FSS73-ND
590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR590FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR590FSS73
Wirewound Resistors 3110-RWR80SR590FSS73
EGS-3-80 .59 1% RWR80SR590FS S73

EGS-3-80 .59 1% RWR80SR590FS S73

Supplier's Site Datasheet
RES 0.59 OHM 2W 1% WW AXIAL - RWR80SR590FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 2W 1% WW AXIAL
RWR80SR590FSS73
RES 0.59 OHM 2W 1% WW AXIAL RWR80SR590FSS73
RES 0.59ohm 2W 1% WW AXIAL

RES 0.59ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR590FSS73-ND 3110-RWR80SR590FSS73 RWR80SR590FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.59 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers