Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR432FPB12

Description
EGS-3-80 .432 1% RWR80SR432FP B12
Request a Quote Datasheet
Description
EGS-3-80 .432 1% RWR80SR432FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR432FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR432FPB12
Wirewound Resistors 3110-RWR80SR432FPB12
EGS-3-80 .432 1% RWR80SR432FP B12

EGS-3-80 .432 1% RWR80SR432FP B12

Supplier's Site Datasheet
RES 0.432 OHM 2W 1% WW AXIAL - RWR80SR432FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 2W 1% WW AXIAL
RWR80SR432FPB12
RES 0.432 OHM 2W 1% WW AXIAL RWR80SR432FPB12
RES 0.432ohm 2W 1% WW AXIAL

RES 0.432ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR432FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR432FPB12-ND
Through Hole Resistors RWR80SR432FPB12-ND
432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR432FPB12 RWR80SR432FPB12 RWR80SR432FPB12-ND
Product Name Wirewound Resistors RES 0.432 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details