Vishay Intertechnology, Inc. RES 0.383 OHM 2W 1% WW AXIAL RWR80SR383FRRSL

Description
RES 0.383ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 2W 1% WW AXIAL - RWR80SR383FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 2W 1% WW AXIAL
RWR80SR383FRRSL
RES 0.383 OHM 2W 1% WW AXIAL RWR80SR383FRRSL
RES 0.383ohm 2W 1% WW AXIAL

RES 0.383ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR383FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR383FRRSL-ND
Through Hole Resistors RWR80SR383FRRSL-ND
383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR383FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR383FRRSL
Wirewound Resistors 3110-RWR80SR383FRRSL
EGS-3-80 .383 1% RWR80SR383FR RSL

EGS-3-80 .383 1% RWR80SR383FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR383FRRSL RWR80SR383FRRSL-ND 3110-RWR80SR383FRRSL
Product Name RES 0.383 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details