Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR453FRBSL

Description
EGS-3-80 .453 1% RWR80SR453FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .453 1% RWR80SR453FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR453FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR453FRBSL
Wirewound Resistors 3110-RWR80SR453FRBSL
EGS-3-80 .453 1% RWR80SR453FR BSL

EGS-3-80 .453 1% RWR80SR453FR BSL

Supplier's Site Datasheet
RES 0.453 OHM 2W 1% WW AXIAL - RWR80SR453FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 2W 1% WW AXIAL
RWR80SR453FRBSL
RES 0.453 OHM 2W 1% WW AXIAL RWR80SR453FRBSL
RES 0.453ohm 2W 1% WW AXIAL

RES 0.453ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR453FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR453FRBSL-ND
Through Hole Resistors RWR80SR453FRBSL-ND
453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR453FRBSL RWR80SR453FRBSL RWR80SR453FRBSL-ND
Product Name Wirewound Resistors RES 0.453 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details