Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR383FRS73

Description
383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR383FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR383FRS73-ND
Through Hole Resistors RWR80SR383FRS73-ND
383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR383FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR383FRS73
Wirewound Resistors 3110-RWR80SR383FRS73
EGS-3-80 .383 1% RWR80SR383FR S73

EGS-3-80 .383 1% RWR80SR383FR S73

Supplier's Site Datasheet
RES 0.383 OHM 2W 1% WW AXIAL - RWR80SR383FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 2W 1% WW AXIAL
RWR80SR383FRS73
RES 0.383 OHM 2W 1% WW AXIAL RWR80SR383FRS73
RES 0.383ohm 2W 1% WW AXIAL

RES 0.383ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR383FRS73-ND 3110-RWR80SR383FRS73 RWR80SR383FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.383 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - A129326-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers