Vishay Intertechnology, Inc. RES 0.365 OHM 2W 1% WW AXIAL RWR80SR365FRB12

Description
RES 0.365ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.365ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.365 OHM 2W 1% WW AXIAL - RWR80SR365FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 2W 1% WW AXIAL
RWR80SR365FRB12
RES 0.365 OHM 2W 1% WW AXIAL RWR80SR365FRB12
RES 0.365ohm 2W 1% WW AXIAL

RES 0.365ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR365FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR365FRB12-ND
Through Hole Resistors RWR80SR365FRB12-ND
365 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR365FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR365FRB12
Wirewound Resistors 3110-RWR80SR365FRB12
EGS-3-80 .365 1% RWR80SR365FR B12

EGS-3-80 .365 1% RWR80SR365FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR365FRB12 RWR80SR365FRB12-ND 3110-RWR80SR365FRB12
Product Name RES 0.365 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details