Vishay Intertechnology, Inc. RES 0.453 OHM 2W 1% WW AXIAL RWR80SR453FRS73

Description
RES 0.453ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.453ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.453 OHM 2W 1% WW AXIAL - RWR80SR453FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 2W 1% WW AXIAL
RWR80SR453FRS73
RES 0.453 OHM 2W 1% WW AXIAL RWR80SR453FRS73
RES 0.453ohm 2W 1% WW AXIAL

RES 0.453ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR453FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR453FRS73
Wirewound Resistors 3110-RWR80SR453FRS73
EGS-3-80 .453 1% RWR80SR453FR S73

EGS-3-80 .453 1% RWR80SR453FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR453FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR453FRS73-ND
Through Hole Resistors RWR80SR453FRS73-ND
453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR453FRS73 3110-RWR80SR453FRS73 RWR80SR453FRS73-ND
Product Name RES 0.453 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details