The BLH106K112B094 is a DC link capacitor designed for harsh environments, with a capacitance of 10 µF, a rated voltage of 1100 Vdc, and a maximum rms current of 15 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The dimensions are 42.5 mm in length, 44 mm in height, 24 mm in thickness, and 37.5 mm in lead pitch, with a lead diameter of 1.2 mm. The capacitor supports an operating temperature range of -40 °C to 105 °C, with voltage derating above 85 °C. It meets IEC 61071 and is rated for 1500 hours at 85 °C/85% RH with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 10µF 1100V
10µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K112B094 | 2002-BLH106K112B094 | 338-BLH106K112B094-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |
| Capacitance Range | 10 microF | 10 microF |