Cornell Dubilier Film Paper Film Capacitors 951CIW40K-SF-F

Description
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 25 RMS Current: 6.7 A @ 85°C ESR: 13 mΩ Diameter: 33.1mm Length: 60mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 25 RMS Current: 6.7 A @ 85°C ESR: 13 mΩ Diameter: 33.1mm Length: 60mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 951CIW40K-SF-F is an axial leaded metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and rated for 10,000 AFC. It has a capacitance of 40 µF, a rated voltage of 160 Vac, and operates from -40 °C to 85 °C. The component measures 33.1 mm in diameter and 60 mm in length, with an RMS current rating of 6.7 A at 85 °C, an ESR of 13 mΩ, and a dV/dt capability of 998 V/µs. It complies with IEC climatic category 40/85/56 and has a service life objective of 10,000 hours at rated voltage and 85 °C.

Datasheet Summary
Powered by GS/AI

The 951CIW40K-SF-F is an axial leaded metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and rated for 10,000 AFC. It has a capacitance of 40 µF, a rated voltage of 160 Vac, and operates from -40 °C to 85 °C. The component measures 33.1 mm in diameter and 60 mm in length, with an RMS current rating of 6.7 A at 85 °C, an ESR of 13 mΩ, and a dV/dt capability of 998 V/µs. It complies with IEC climatic category 40/85/56 and has a service life objective of 10,000 hours at rated voltage and 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 951CIW40K-SF-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
951CIW40K-SF-F
Film Paper Film Capacitors 951CIW40K-SF-F
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 25 RMS Current: 6.7 A @ 85°C ESR: 13 mΩ Diameter: 33.1mm Length: 60mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 40 µF
  • Voltage DC: —
  • Voltage AC: 160V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • dV/dt: 25
  • RMS Current: 6.7 A @ 85°C
  • ESR: 13 mΩ
  • Diameter: 33.1mm
  • Length: 60mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 951CIW40K-SF-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers