Cornell DubilierFilm Paper Film Capacitors950CQW100K-F
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 53mm
Length: 112mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 53mm
Length: 112mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW100K-F is a metallized polypropylene film capacitor for motor run and HID lighting applications, with a capacitance of 100 µF and a rated voltage of 250 Vac at 50/60 Hz. It has a diameter of 53.0 mm and a length of 112.0 mm, with tinned copper wire solid leads. The capacitor operates from -55°C to +90°C without derating, has a maximum dV/dt of 4 V/µs, a dissipation factor of 0.15% max at 120 Hz and 25°C, and meets UL recognition under file E128034(N).
Datasheet Summary Powered by GS/AI
The 950CQW100K-F is a metallized polypropylene film capacitor for motor run and HID lighting applications, with a capacitance of 100 µF and a rated voltage of 250 Vac at 50/60 Hz. It has a diameter of 53.0 mm and a length of 112.0 mm, with tinned copper wire solid leads. The capacitor operates from -55°C to +90°C without derating, has a maximum dV/dt of 4 V/µs, a dissipation factor of 0.15% max at 120 Hz and 25°C, and meets UL recognition under file E128034(N).