The AFK337M50H32T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 50 Vdc, and a case size of 12.5 mm diameter by 13.5 mm height. It has a maximum ESR of 0.120 Ω and a ripple current rating of 900 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to +105 °C, meets AEC-Q200 standards, and is rated for 2000 hours of load life at 105 °C. Its dissipation factor at 120 Hz is 0.10, and leakage current is 165 µA max after 2 minutes.
Smt Aluminum Electroytic
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 120mOhm @ 100kHz 5000 Hrs @ 105°C
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 120mOhm @ 100kHz 5000 Hrs @ 105°C
330µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 120mOhm @ 100kHz 5000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 330µF 50V
Win Source Part Number: 996765-AFK337M50H32T
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: AFK
Package: Tape & Reel
Applications: Automotive, Bypass, Decoupling
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 200
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Impedance: 120 mOhms
ESR (Equivalent Series Resistance): 120mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.531" L x 0.590" W (13.50mm x 15.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: AFK337M50H32T-F-ND,A
Ripple Current @ Low Frequency: 675 mA @ 120 Hz
Ripple Current @ High Frequency: 900 mA @ 100 kHz
CAP ALUM 330UF 20% 50V SMD
CAP ALUM 330UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK337M50H32T-F | 338-2190-2-ND | 338-2190-6-ND | 2002-AFK337M50H32T-F | 996765-AFK337M50H32T-F | AFK337M50H32T-F | AFK337M50H32T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |