Cornell DubilierFilm Paper Film Capacitors950CQW35K-F
Description
For New Design: Yes
Capacitance: 35 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 42mm
Length: 73.5mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 42mm
Length: 73.5mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW35K-F is a metallized polypropylene film capacitor for motor run and HID lighting applications, rated at 250 Vac at 50/60 Hz and operating from -55°C to +90°C. It has a capacitance of 35 µF with a tolerance of ±10%, a maximum dV/dt of 6 V/µs, and features tinned copper wire axial leads. The unit measures 1.654 inches (42.0 mm) in diameter and 2.894 inches (73.5 mm) in length. It includes a flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets Underwriters Laboratories recognition for construction under UL File E128034(N).
Datasheet Summary Powered by GS/AI
The 950CQW35K-F is a metallized polypropylene film capacitor for motor run and HID lighting applications, rated at 250 Vac at 50/60 Hz and operating from -55°C to +90°C. It has a capacitance of 35 µF with a tolerance of ±10%, a maximum dV/dt of 6 V/µs, and features tinned copper wire axial leads. The unit measures 1.654 inches (42.0 mm) in diameter and 2.894 inches (73.5 mm) in length. It includes a flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets Underwriters Laboratories recognition for construction under UL File E128034(N).