Cornell DubilierFilm Paper Film Capacitors950CQW17K-F
Description
For New Design: Yes
Capacitance: 17 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 31.7mm
Length: 63.5mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 17 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 31.7mm
Length: 63.5mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW17K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 17 µF and a tolerance of ±10%. It has a diameter of 31.7 mm and a length of 63.5 mm, with tinned copper wire leads. The capacitor operates from -55°C to +90°C without derating, supports a maximum dV/dt of 6 V/µs, and meets UL recognition for construction under E128034(N). Flame retardant wrapping and epoxy seals provide moisture resistance.
Datasheet Summary Powered by GS/AI
The 950CQW17K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 17 µF and a tolerance of ±10%. It has a diameter of 31.7 mm and a length of 63.5 mm, with tinned copper wire leads. The capacitor operates from -55°C to +90°C without derating, supports a maximum dV/dt of 6 V/µs, and meets UL recognition for construction under E128034(N). Flame retardant wrapping and epoxy seals provide moisture resistance.