Cornell DubilierFilm Paper Film Capacitors950CQW82K-F
Description
For New Design: Yes
Capacitance: 82 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 5
RMS Current: —
ESR: —
Diameter: 55.5mm
Length: 86mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 82 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 5
RMS Current: —
ESR: —
Diameter: 55.5mm
Length: 86mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW82K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 82 µF and a tolerance of ±10%. It has a diameter of 55.5 mm and a length of 86 mm, and is designed for motor run and high-intensity discharge lighting applications. The capacitor operates from -55°C to +90°C without derating, features a maximum dV/dt of 5 V/µs, and meets Underwriters Laboratories recognition for construction under U.L. File Number E128034(N).
Datasheet Summary Powered by GS/AI
The 950CQW82K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 82 µF and a tolerance of ±10%. It has a diameter of 55.5 mm and a length of 86 mm, and is designed for motor run and high-intensity discharge lighting applications. The capacitor operates from -55°C to +90°C without derating, features a maximum dV/dt of 5 V/µs, and meets Underwriters Laboratories recognition for construction under U.L. File Number E128034(N).