Cornell Dubilier Film Paper Film Capacitors 950CQW120K-F

Description
For New Design: Yes Capacitance: 120 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 58mm Length: 112mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 120 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 58mm Length: 112mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 950CQW120K-F is an axial-leaded metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 120 µF and a tolerance of ±10%. It has a diameter of 58.0 mm and a length of 112.0 mm, and supports a maximum dV/dt of 4 V/µs. The operating temperature range is −55°C to +90°C, with no derating required up to 90°C. The capacitor features a flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets Underwriters Laboratories recognition for construction under File Number E128034(N).

Datasheet Summary
Powered by GS/AI

The 950CQW120K-F is an axial-leaded metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 120 µF and a tolerance of ±10%. It has a diameter of 58.0 mm and a length of 112.0 mm, and supports a maximum dV/dt of 4 V/µs. The operating temperature range is −55°C to +90°C, with no derating required up to 90°C. The capacitor features a flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets Underwriters Laboratories recognition for construction under File Number E128034(N).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 950CQW120K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
950CQW120K-F
Film Paper Film Capacitors 950CQW120K-F
For New Design: Yes Capacitance: 120 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 58mm Length: 112mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 120 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 90°C
  • dV/dt: 4
  • RMS Current: —
  • ESR: —
  • Diameter: 58mm
  • Length: 112mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 950CQW120K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 90 C (-67 to 194 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers