Cornell DubilierFilm Paper Film Capacitors951CIW30K-SF-F
Description
For New Design: Yes
Capacitance: 30 µF
Voltage DC: —
Voltage AC: 160V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 25
RMS Current: 6.2 A @ 85°C
ESR: 13 mΩ
Diameter: 29.2mm
Length: 60mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 30 µF
Voltage DC: —
Voltage AC: 160V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 25
RMS Current: 6.2 A @ 85°C
ESR: 13 mΩ
Diameter: 29.2mm
Length: 60mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type 951 metallized polypropylene film capacitors are AC-rated for UPS and filtering applications, featuring UL 810 fail-safe protection and integrated fuse functionality. The 951CIW30K-SF-F variant is rated for 160 Vac, has a capacitance of 30 µF, a tolerance of ±10%, and operates from -40 °C to 85 °C. It measures 29.2 mm in diameter and 60.0 mm in length, with a maximum RMS current of 6.2 A at 85 °C, an ESR of 13 mΩ, and a dV/dt rating of 25 V/µs. The device meets IEC Climatic Category 40/85/56 and has a service life objective of 10,000 hours at rated voltage and 85 °C.
Datasheet Summary Powered by GS/AI
Type 951 metallized polypropylene film capacitors are AC-rated for UPS and filtering applications, featuring UL 810 fail-safe protection and integrated fuse functionality. The 951CIW30K-SF-F variant is rated for 160 Vac, has a capacitance of 30 µF, a tolerance of ±10%, and operates from -40 °C to 85 °C. It measures 29.2 mm in diameter and 60.0 mm in length, with a maximum RMS current of 6.2 A at 85 °C, an ESR of 13 mΩ, and a dV/dt rating of 25 V/µs. The device meets IEC Climatic Category 40/85/56 and has a service life objective of 10,000 hours at rated voltage and 85 °C.