Cornell Dubilier
Film Paper Film Capacitors
951FXP825K-SF-F
Description
For New Design: Yes
Capacitance: 825 nF
Voltage DC: —
Voltage AC: 275V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 116
RMS Current: 2.3 A @ 85°C
ESR: 30 mΩ
Diameter: 15.3mm
Length: 35mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 825 nF
Voltage DC: —
Voltage AC: 275V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 116
RMS Current: 2.3 A @ 85°C
ESR: 30 mΩ
Diameter: 15.3mm
Length: 35mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 825 nF
Voltage DC: —
Voltage AC: 275V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 116
RMS Current: 2.3 A @ 85°C
ESR: 30 mΩ
Diameter: 15.3mm
Length: 35mm
Thickness: —
Width: —
- For New Design: Yes
- Capacitance: 825 nF
- Voltage DC: —
- Voltage AC: 275V
- Tolerance: -10%/+10%
- Min Temp: -40°C
- Max Temp: 85°C
- dV/dt: 116
- RMS Current: 2.3 A @ 85°C
- ESR: 30 mΩ
- Diameter: 15.3mm
- Length: 35mm
- Thickness: —
- Width: —
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
951FXP825K-SF-F |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3 suppliers
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
5 suppliers