Cornell DubilierFilm Paper Film Capacitors951CQW20K-SF-F
Description
For New Design: Yes
Capacitance: 20 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 36
RMS Current: 6.7 A @ 85°C
ESR: 14 mΩ
Diameter: 37.5mm
Length: 60mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 20 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 36
RMS Current: 6.7 A @ 85°C
ESR: 14 mΩ
Diameter: 37.5mm
Length: 60mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 951CQW20K-SF-F is a metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and integrated fuse technology. It is rated for 250 Vac, with a capacitance of 20.0 µF, ±10% tolerance, and operates from -40 °C to 85 °C. The capacitor has a diameter of 37.5 mm and a length of 60 mm, with an RMS current rating of 6.7 A at 85 °C, an ESR of 14 mΩ, and a dV/dt rating of 36 V/µs. It meets IEC Climatic Category 40/85/56 and is rated for a 10,000-hour service life at rated voltage and 85 °C.
Datasheet Summary Powered by GS/AI
The 951CQW20K-SF-F is a metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and integrated fuse technology. It is rated for 250 Vac, with a capacitance of 20.0 µF, ±10% tolerance, and operates from -40 °C to 85 °C. The capacitor has a diameter of 37.5 mm and a length of 60 mm, with an RMS current rating of 6.7 A at 85 °C, an ESR of 14 mΩ, and a dV/dt rating of 36 V/µs. It meets IEC Climatic Category 40/85/56 and is rated for a 10,000-hour service life at rated voltage and 85 °C.