Cornell DubilierFilm Paper Film Capacitors950CQW135K-F
Description
For New Design: Yes
Capacitance: 135 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 60mm
Length: 112mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 135 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 60mm
Length: 112mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Type 950 metallized polypropylene film capacitor with part number 950CQW135K-F is an axial-leaded component designed for motor run and high-intensity discharge lighting applications. It has a capacitance of 135 µF, a rated AC voltage of 250 V at 50/60 Hz, and a maximum operating temperature of 90°C without derating. The physical dimensions are 60.0 mm in diameter and 112.0 mm in length, with a maximum dV/dt rating of 4 V/µs. The capacitor has a capacitance tolerance of ±10%, an insulation resistance of 100,000 MΩ × µF, and a dissipation factor of 0.15% maximum at 120 Hz and 25°C. It features a flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets Underwriters Laboratories recognition under File Number E128034(N).
Datasheet Summary Powered by GS/AI
The Type 950 metallized polypropylene film capacitor with part number 950CQW135K-F is an axial-leaded component designed for motor run and high-intensity discharge lighting applications. It has a capacitance of 135 µF, a rated AC voltage of 250 V at 50/60 Hz, and a maximum operating temperature of 90°C without derating. The physical dimensions are 60.0 mm in diameter and 112.0 mm in length, with a maximum dV/dt rating of 4 V/µs. The capacitor has a capacitance tolerance of ±10%, an insulation resistance of 100,000 MΩ × µF, and a dissipation factor of 0.15% maximum at 120 Hz and 25°C. It features a flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets Underwriters Laboratories recognition under File Number E128034(N).