The AFK228M25P44VT-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 2200 µF, a maximum ESR of 0.035 Ω at 100 kHz, and a ripple current rating of 1800 mA at 105°C. It measures 16 mm in diameter and 16.8 mm in length, and is compliant with AEC-Q200. The capacitor operates from -55°C to +105°C, withstands a 30 G vibration test, and has a rated load life of 5000 hours at 105°C.
Smt Aluminum Electroytic
–55 °C to 105 °C, High Vibration, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 2200µF 25V
Win Source Part Number: 1179674-AFK228M25P44
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: AFK_V
Package: Tape & Reel
Applications: Automotive, Bypass, Decoupling
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 125
Mounting: SMD (SMT)
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Impedance: 35 mOhms
ESR (Equivalent Series Resistance): 35mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
Alternative Parts (Cross-Reference): AFK228M25P44VTF;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4227-6,338-4227-
Ripple Current @ Low Frequency: 1.35 A @ 120 Hz
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Type AFK_V is an excellent choice for power systems subjected to frequent motion and vibration.
Meets requirements of AEC-Q200 standards for automotive electronic components.
Cap Aluminum Lytic 2200uF 25V 20% (16 X 16.8mm) SMD 0.035 Ohm 1.8A 5000h 105°C T/R Automotive AEC-Q200 Product overview: AFK228M25P44VT-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 25V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-AFK228M25P44VT-F can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - SMD 2200uf 25V High Vibration
CAP ALUM 2200UF 20% 25V SMD
CAP ALUM 2200UF 20% 25V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK228M25P44VT-F | 2002-AFK228M25P44VT-F | 1179674-AFK228M25P44VT-F | 338-4227-1-ND | 338-4227-6-ND | AFK228M25P44VT-F | 58-AFK228M25P44VT-F | AFK228M25P44VT-F | AFK228M25P44VT-F | AFK228M25P44VT-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Automotive SMD 2200uF 25V Capacitor | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |