The AFK157M2AP44T-F is a surface-mount aluminum electrolytic capacitor designed for filtering, bypassing, and power supply decoupling, with a capacitance of 150 µF and a rated voltage of 100 Vdc. It features a case size of 16 mm diameter by 16.5 mm length (P code), a maximum impedance of 0.17 Ω at 100 kHz/20 °C, and a ripple current rating of 793 mA at 100 kHz/105 °C. The capacitor operates from -55 °C to +105 °C, meets AEC-Q200 compliance, and has a load life of 5000 hours at 105 °C for case sizes 12.5 mm and larger. Its dissipation factor is 0.07 at 120 Hz/20 °C, and capacitance tolerance is ±20%.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 150µF 100V
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 170mOhm @ 100kHz 5000 Hrs @ 105°C
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 170mOhm @ 100kHz 5000 Hrs @ 105°C
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 170mOhm @ 100kHz 5000 Hrs @ 105°C
CAP ALUM 150UF 20% 100V SMD
CAP ALUM 150UF 20% 100V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK157M2AP44T-F | 2002-AFK157M2AP44T-F | 338-2153-6-ND | 338-2153-1-ND | AFK157M2AP44T-F | AFK157M2AP44T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |