Cornell DubilierFilm Paper Film Capacitors950CQW10K-F
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 25.3mm
Length: 63.5mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 25.3mm
Length: 63.5mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW10K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, designed for motor run and high-intensity discharge lighting applications. It has a capacitance of 10 µF with a tolerance of ±10%, a diameter of 25.3 mm (0.996 inches), and a length of 63.5 mm (2.500 inches). The capacitor operates from -55 °C to +90 °C without derating, has a maximum dV/dt of 6 V/µs, and features flame-retardant epoxy end seals and an outer wrap for moisture resistance. It meets Underwriters Laboratories recognition for construction under UL File Number E128034(N).
Datasheet Summary Powered by GS/AI
The 950CQW10K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, designed for motor run and high-intensity discharge lighting applications. It has a capacitance of 10 µF with a tolerance of ±10%, a diameter of 25.3 mm (0.996 inches), and a length of 63.5 mm (2.500 inches). The capacitor operates from -55 °C to +90 °C without derating, has a maximum dV/dt of 6 V/µs, and features flame-retardant epoxy end seals and an outer wrap for moisture resistance. It meets Underwriters Laboratories recognition for construction under UL File Number E128034(N).