The BLC550J701B4F is a polypropylene board mount DC link capacitor for high ripple current applications in inverters for wind, solar, fuel cell, and UPS systems. It has a capacitance of 55 µF with a tolerance of ±5%, a rated DC voltage of 700 Vdc, and operates at ambient temperatures from -45 °C to 85 °C. The part uses a box-style case (Code F) measuring 35 mm in height, 50 mm in width, and 57.5 mm in length, with 20.3 mm lead spacing. Its maximum RMS ripple current is 36 A at 10 kHz and 25 °C, with an ESR of 2.9 mΩ. It meets IEC 61071 standards and features self-healing capability. The case and resin materials are UL94V-0 rated, with tin-plated copper terminals. The part has a typical thermal resistance of 8.0 °C/W case-to-ambient and 35 nH ESL, and weighs 123 g.
Power Film Dc Applications / Dc Link Capacitors / Box
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1051799-BLC550J701B4
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 230V
Voltage Rating - DC: 700V
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.969" (50.00mm)
Mounting: Through Hole
Capacitance: 55μF
Tolerance: ±5%
Lead Spacing: 2.067" (52.50mm)
Dielectric Material: Polypropylene (PP), Metallized
ESR: 2.9 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -45°C to 85°C
Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
55µF Film Capacitor 230V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Polypropylene Board Mount DC Link Capacitors 55µF 700V
CAP FILM 55UF 5% 700VDC RAD 4LD
CAP FILM 55UF 5% 700VDC RADIAL
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC550J701B4F | 1051799-BLC550J701B4F | 338-3391-ND | 2002-BLC550J701B4F | 192-BLC550J701B4F | BLC550J701B4F |
| Product Name | Film Paper Film Capacitors | Film Capacitors - BLC550J701B4F | Film Capacitors | Film Capacitors | CAP FILM 55UF 5% 700VDC RAD 4LD | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 C (-49 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 55 microF | 55 microF | 55 microF | 55 microF | 55 microF | 55 microF |