Cornell Dubilier Film Capacitors BLC080J112B4A

Description
CAP FILM 8UF 5% 1.1KVDC RADIAL
Datasheet
Description
CAP FILM 8UF 5% 1.1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BLC080J112B4A - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLC080J112B4A
Film Capacitors BLC080J112B4A
CAP FILM 8UF 5% 1.1KVDC RADIAL

CAP FILM 8UF 5% 1.1KVDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 8Uf, 1.1Kv, 5%, Radial; Dielectric Type Cornell Dubilier - 44W9031 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 8Uf, 1.1Kv, 5%, Radial; Dielectric Type Cornell Dubilier
44W9031
Film Capacitor, 8Uf, 1.1Kv, 5%, Radial; Dielectric Type Cornell Dubilier 44W9031
FILM CAPACITOR, 8UF, 1.1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 8UF, 1.1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BLC080J112B4A 44W9031
Product Name Film Capacitors Film Capacitor, 8Uf, 1.1Kv, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 8 microF 8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF430K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers