Cornell Dubilier Film Capacitors 947D601K901DCRSN

Description
CAP FILM 600UF 10% 900VDC RADIAL
Datasheet
Description
CAP FILM 600UF 10% 900VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 947D601K901DCRSN - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
947D601K901DCRSN
Film Capacitors 947D601K901DCRSN
CAP FILM 600UF 10% 900VDC RADIAL

CAP FILM 600UF 10% 900VDC RADIAL

Supplier's Site Datasheet
Cap, 600Uf, 900V, Film, Threaded Stud; Dielectric Type Cornell Dubilier - 46W0753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 600Uf, 900V, Film, Threaded Stud; Dielectric Type Cornell Dubilier
46W0753
Cap, 600Uf, 900V, Film, Threaded Stud; Dielectric Type Cornell Dubilier 46W0753
CAP, 600UF, 900V, FILM, THREADED STUD; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:600µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12; Voltage(AC):250V RoHS Compliant: Yes

CAP, 600UF, 900V, FILM, THREADED STUD; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:600µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12; Voltage(AC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 947D601K901DCRSN 46W0753
Product Name Film Capacitors Cap, 600Uf, 900V, Film, Threaded Stud; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers