Cornell Dubilier
Film Paper Film Capacitors
950CQW110K-F
Description
For New Design: Yes
Capacitance: 110 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 55.5mm
Length: 112mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 110 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 55.5mm
Length: 112mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 110 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 55.5mm
Length: 112mm
Thickness: —
Width: —
- For New Design: Yes
- Capacitance: 110 µF
- Voltage DC: —
- Voltage AC: 250V
- Tolerance: -10%/+10%
- Min Temp: -55°C
- Max Temp: 90°C
- dV/dt: 4
- RMS Current: —
- ESR: —
- Diameter: 55.5mm
- Length: 112mm
- Thickness: —
- Width: —
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
950CQW110K-F |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
-55 to 90 C (-67 to 194 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Metallized Dielectric
Metallized Dielectric
View Details
3 suppliers
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
4 suppliers