Cornell DubilierFilm Paper Film Capacitors950CQW145K-F
Description
For New Design: Yes
Capacitance: 145 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 60mm
Length: 112mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 145 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 60mm
Length: 112mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW145K-F is a metallized polypropylene film capacitor in an axial-leaded package, rated for 250 Vac at 50/60 Hz with a capacitance of 145 µF and a tolerance of ±10%. It measures 2.362 inches (60.0 mm) in diameter and 4.409 inches (112.0 mm) in length, with a maximum dV/dt of 4 V/µs. The capacitor operates from -55°C to +90°C, features an insulation resistance of 100,000 MΩ × µF, a dissipation factor of 0.15% maximum at 120 Hz and 25°C, and is constructed with flame-retardant wrap and epoxy end seals. It is recognized by Underwriters Laboratories under File Number E128034(N) for construction only.
Datasheet Summary Powered by GS/AI
The 950CQW145K-F is a metallized polypropylene film capacitor in an axial-leaded package, rated for 250 Vac at 50/60 Hz with a capacitance of 145 µF and a tolerance of ±10%. It measures 2.362 inches (60.0 mm) in diameter and 4.409 inches (112.0 mm) in length, with a maximum dV/dt of 4 V/µs. The capacitor operates from -55°C to +90°C, features an insulation resistance of 100,000 MΩ × µF, a dissipation factor of 0.15% maximum at 120 Hz and 25°C, and is constructed with flame-retardant wrap and epoxy end seals. It is recognized by Underwriters Laboratories under File Number E128034(N) for construction only.