Cornell DubilierFilm Paper Film CapacitorsAFEO50510KKRKZZ
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 100V
Voltage AC: 63V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: —
Length: 31.8mm
Thickness: 10.7mm
Width: 19.1mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 100V
Voltage AC: 63V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: —
Length: 31.8mm
Thickness: 10.7mm
Width: 19.1mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The AFEO50510KKRKZZ is a flat axial leaded metallized polyester film capacitor designed for general-purpose blocking, coupling, and filtering applications. It is rated for 100 VDC (63 VAC) with a capacitance of 5 µF and a tolerance of ±10%. The component measures 10.7 mm in thickness, 19.1 mm in width, and 31.8 mm in length, with a wire diameter of 0.8 mm. It is RoHS compliant and certified to UL 94 V0 and IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
The AFEO50510KKRKZZ is a flat axial leaded metallized polyester film capacitor designed for general-purpose blocking, coupling, and filtering applications. It is rated for 100 VDC (63 VAC) with a capacitance of 5 µF and a tolerance of ±10%. The component measures 10.7 mm in thickness, 19.1 mm in width, and 31.8 mm in length, with a wire diameter of 0.8 mm. It is RoHS compliant and certified to UL 94 V0 and IEC 695-2-2 standards.