Cornell DubilierFilm Paper Film Capacitors951CQW15K-SF-F
Description
For New Design: Yes
Capacitance: 15 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 36
RMS Current: 6 A @ 85°C
ESR: 15 mΩ
Diameter: 32.5mm
Length: 60mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 36
RMS Current: 6 A @ 85°C
ESR: 15 mΩ
Diameter: 32.5mm
Length: 60mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 951CQW15K-SF-F is a metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and a rated voltage of 250 Vac. It has a capacitance of 15 µF, a tolerance of ±10%, and operates from -40 °C to 85 °C. The capacitor measures 32.5 mm in diameter and 60 mm in length, with an ESR of 15 mΩ, an RMS current rating of 6 A at 85 °C, and a dV/dt rating of 36 V/µs. It meets IEC climatic category 40/85/56 and has a service life objective of 10,000 hours at rated voltage and 85 °C. The part includes integrated fused metallization for fail-safe operation and is axial leaded with tinned copper wire terminations.
Datasheet Summary Powered by GS/AI
The 951CQW15K-SF-F is a metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and a rated voltage of 250 Vac. It has a capacitance of 15 µF, a tolerance of ±10%, and operates from -40 °C to 85 °C. The capacitor measures 32.5 mm in diameter and 60 mm in length, with an ESR of 15 mΩ, an RMS current rating of 6 A at 85 °C, and a dV/dt rating of 36 V/µs. It meets IEC climatic category 40/85/56 and has a service life objective of 10,000 hours at rated voltage and 85 °C. The part includes integrated fused metallization for fail-safe operation and is axial leaded with tinned copper wire terminations.