Cornell DubilierFilm Paper Film Capacitors951HXP825K-SF-F
Description
For New Design: Yes
Capacitance: 825 nF
Voltage DC: —
Voltage AC: 275V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 116
RMS Current: 2.3 A @ 85°C
ESR: 30 mΩ
Diameter: 15.3mm
Length: 35mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 825 nF
Voltage DC: —
Voltage AC: 275V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 116
RMS Current: 2.3 A @ 85°C
ESR: 30 mΩ
Diameter: 15.3mm
Length: 35mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 951 series comprises AC-rated, round axial leaded metallized polypropylene film capacitors designed for UPS and AC filtering applications, featuring UL 810 fail-safe protection with integrated fuse and 10,000 AFC ratings. This part has a capacitance of 0.825 µF, rated for 275 Vac, with a tolerance of ±10%. It operates from -40 °C to 85 °C and meets IEC climatic category 40/85/56. The dimensions are 15.3 mm in diameter and 35.0 mm in length, with tinned lugs as termination. RMS current is 2.3 A at 85 °C, ESR is 30 mΩ, and dV/dt is 116 V/µs. Service life objective is 10,000 hours at rated voltage and 85 °C.
Datasheet Summary Powered by GS/AI
The 951 series comprises AC-rated, round axial leaded metallized polypropylene film capacitors designed for UPS and AC filtering applications, featuring UL 810 fail-safe protection with integrated fuse and 10,000 AFC ratings. This part has a capacitance of 0.825 µF, rated for 275 Vac, with a tolerance of ±10%. It operates from -40 °C to 85 °C and meets IEC climatic category 40/85/56. The dimensions are 15.3 mm in diameter and 35.0 mm in length, with tinned lugs as termination. RMS current is 2.3 A at 85 °C, ESR is 30 mΩ, and dV/dt is 116 V/µs. Service life objective is 10,000 hours at rated voltage and 85 °C.