Cornell Dubilier Film Paper Film Capacitors 950CQW55K-F

Description
For New Design: Yes Capacitance: 55 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 51mm Length: 73.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 55 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 51mm Length: 73.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 950CQW55K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz with a capacitance of 55 µF and a tolerance of ±10%. It has a diameter of 51.0 mm and a length of 73.5 mm, with tinned copper wire leads. The capacitor operates from -55 °C to +90 °C without derating, supports a dV/dt of 6 V/µs, and meets UL recognition under File Number E128034(N).

Datasheet Summary
Powered by GS/AI

The 950CQW55K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz with a capacitance of 55 µF and a tolerance of ±10%. It has a diameter of 51.0 mm and a length of 73.5 mm, with tinned copper wire leads. The capacitor operates from -55 °C to +90 °C without derating, supports a dV/dt of 6 V/µs, and meets UL recognition under File Number E128034(N).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 950CQW55K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
950CQW55K-F
Film Paper Film Capacitors 950CQW55K-F
For New Design: Yes Capacitance: 55 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 51mm Length: 73.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 55 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 90°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: —
  • Diameter: 51mm
  • Length: 73.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 950CQW55K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 90 C (-67 to 194 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details