Cornell DubilierFilm Paper Film Capacitors950CQW8K-F
Description
For New Design: Yes
Capacitance: 8 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 27.8mm
Length: 44.6mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 27.8mm
Length: 44.6mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW8K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 8 µF and a tolerance of ±10%. It has a diameter of 27.8 mm and a length of 44.5 mm, with tinned copper wire leads. The capacitor operates from -55 °C to +90 °C without derating, supports a maximum dV/dt of 9 V/µs, and features a dissipation factor of 0.15% max at 120 Hz and +25 °C. It meets Underwriters Laboratories recognition for construction under File Number E128034(N).
Datasheet Summary Powered by GS/AI
The 950CQW8K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 8 µF and a tolerance of ±10%. It has a diameter of 27.8 mm and a length of 44.5 mm, with tinned copper wire leads. The capacitor operates from -55 °C to +90 °C without derating, supports a maximum dV/dt of 9 V/µs, and features a dissipation factor of 0.15% max at 120 Hz and +25 °C. It meets Underwriters Laboratories recognition for construction under File Number E128034(N).