Cornell DubilierFilm Paper Film Capacitors950CQW70K-F
Description
For New Design: Yes
Capacitance: 70 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 5
RMS Current: —
ESR: —
Diameter: 52mm
Length: 86mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 70 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 5
RMS Current: —
ESR: —
Diameter: 52mm
Length: 86mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type 950 axial-leaded metallized polypropylene film capacitors are designed for motor run and high-intensity discharge lighting applications. The 950CQW70K-F variant has a capacitance of 70 µF, a rated voltage of 250 Vac at 50/60 Hz, and a dV/dt rating of 5 V/µs. It measures 2.047 inches (52.0 mm) in diameter and 3.386 inches (86.0 mm) in length. The capacitor operates from -55 °C to +90 °C without derating, has a capacitance tolerance of ±10%, and features an insulation resistance of 100,000 MΩ × µF. Flame-retardant wrapping and epoxy end seals provide moisture resistance. It meets Underwriters Laboratories recognition under File Number E128034(N) for construction only.
Datasheet Summary Powered by GS/AI
Type 950 axial-leaded metallized polypropylene film capacitors are designed for motor run and high-intensity discharge lighting applications. The 950CQW70K-F variant has a capacitance of 70 µF, a rated voltage of 250 Vac at 50/60 Hz, and a dV/dt rating of 5 V/µs. It measures 2.047 inches (52.0 mm) in diameter and 3.386 inches (86.0 mm) in length. The capacitor operates from -55 °C to +90 °C without derating, has a capacitance tolerance of ±10%, and features an insulation resistance of 100,000 MΩ × µF. Flame-retardant wrapping and epoxy end seals provide moisture resistance. It meets Underwriters Laboratories recognition under File Number E128034(N) for construction only.