Cornell DubilierFilm Paper Film Capacitors950CQW130K-F
Description
For New Design: Yes
Capacitance: 130 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 60mm
Length: 112mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 130 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 60mm
Length: 112mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW130K-F is a metallized polypropylene film capacitor designed for motor run and high intensity discharge lighting applications, with a capacitance of 130 µF, a rated voltage of 250 Vac at 50/60 Hz, and a dV/dt rating of 4 V/µs. It has a diameter of 60.0 mm and a length of 112.0 mm, with tinned copper wire solid leads. The capacitor operates from -55°C to +90°C without derating, features a capacitance tolerance of ±10%, and includes a flame-retardant outer wrap and epoxy end seals for moisture resistance. It is Underwriters Laboratories recognized for construction only under U.L. File Number E128034(N).
Datasheet Summary Powered by GS/AI
The 950CQW130K-F is a metallized polypropylene film capacitor designed for motor run and high intensity discharge lighting applications, with a capacitance of 130 µF, a rated voltage of 250 Vac at 50/60 Hz, and a dV/dt rating of 4 V/µs. It has a diameter of 60.0 mm and a length of 112.0 mm, with tinned copper wire solid leads. The capacitor operates from -55°C to +90°C without derating, features a capacitance tolerance of ±10%, and includes a flame-retardant outer wrap and epoxy end seals for moisture resistance. It is Underwriters Laboratories recognized for construction only under U.L. File Number E128034(N).