The BLC080J112B4A is a polypropylene board mount DC link capacitor for use in inverter applications, featuring a box case with 4 leads. It has a capacitance of 8 µF, a rated DC voltage of 1100 Vdc, and operates within an ambient temperature range of -45 °C to 85 °C. The case dimensions are 20 mm in height, 40 mm in width, 41.5 mm in length, with a terminal pitch of 37.5 mm and pin diameter of 1.2 mm. The part has a maximum rms current rating of 19 A at 10 kHz and 25 °C, an ESR of 6.5 mΩ, and an electrical insulation resistance of at least 30,000 MΩµF. Construction uses UL94V-0 rated plastic and resin, with tin-plated copper terminals. It meets IEC 61071 standards and is rated for 5000 hours of life at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Polypropylene Board Mount DC Link Capacitors 8µF 1100V
8µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 8UF 5% 1.1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC080J112B4A | 2002-BLC080J112B4A | 338-3397-ND | BLC080J112B4A |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 8 microF | 8 microF | 8 microF | 8 microF |